The SFH6916 is a quad-channel optocoupler with phototransistor output, designed for signal transmission between electrically isolated circuits. It is packaged in an SSOP-16 case with 1.27 mm lead pitch and features a 3750 V RMS isolation voltage, 70 V collector-emitter voltage, and a current transfer ratio of 50% to 300%. The device meets safety standards including UL, cUL, BSI, CQC, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), with a creepage and clearance distance of at least 5 mm. It supports operating temperatures from -55 °C to 100 °C and has a maximum junction temperature of 125 °C.
4-Ch Transistor Optocoupler, 3.75kV Isolation, SOP-16 Product overview: SFH6916 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6916 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6916 |
| Product Name | 3.75kV Bipolar Transistor |
| IC(max) | 100 milliamps |