Win Source Part Number: 1243404-SFH6916-X001
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1µs, 30µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 15µs, 500ns
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6916
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1243404-SFH6916-X001 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 4 # |