Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151206-SFH6916-T
Packaging: Tape & Reel
Number of Pins: 16
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Max Operating Temperature: 100 °C
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 100 mA
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151206-SFH6916-T |
| Product Name | Custom Parts - Custom Parts (S - T) - SFH6916-T |