The SFH690DT is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 package with 100 mil pitch. It features a collector-emitter breakdown voltage of 70 V, an isolation test voltage of 3750 V RMS, and a current transfer ratio of 200% to 400%. The device offers fast switching times with a rise time of 3 μs and fall time of 4 μs, and a coupling capacitance of 0.3 pF. It is rated for operation from -55 °C to 100 °C and meets safety standards including UL, cUL, BSI, FIMKO, CQC GB4943.1, CQC GB8898, and DIN EN 60747-5-5 (VDE 0884-5). The package dimensions are 7.21 mm × 5.08 mm, with creepage and clearance distances of 5.0 mm. The part is available only on tape and reel with 2000 units per reel.
1-CH Optocoupler, 70V VCEO, 3.75kV Isolation, 50mA, SOP Product overview: SFH690DT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690DT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690DT |
| Product Name | 70V 3.75kV 50mA Bipolar Transistor |
| IC(max) | 100 milliamps |