The SFH690D-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor output in a SOP-4, 100 mil pitch mini-flat package measuring 7.21 mm in length. It provides 3750 V RMS isolation voltage, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio range of 200% to 400%. The device meets UL, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and is certified for operation up to 100 °C ambient temperature with a storage temperature range of -55 °C to 150 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.100 INCH, GREEN, MINIFLAT, SOP-4 Product overview: SFH690D-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690D-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690D-X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |