The SFH690CT-X001 is an optocoupler with a GaAs infrared emitter and silicon phototransistor output in a 4-pin SOP-4 mini-flat package with 100 mil (2.54 mm) lead pitch. It features a 3750 V RMS isolation test voltage, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio ranging from 100% to 200%. Fast switching times include a rise time of 3 μs and fall time of 4 μs under specified conditions. The device is certified to UL, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) for safety isolation. Operating temperature ranges from -55 °C to +100 °C, and it is designed for high-density PCB mounting in applications such as PLCs and telecommunications.
OPTOCOUPLER, PHOTOTRANSISTOR OUTPUT, SOP-4, MINI-FLAT PACKAGE Product overview: SFH690CT-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690CT-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690CT-X001 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |