The SFH690C-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor output in a SOP-4 package, 7.21 mm long and 100 mil lead pitch. It features a 3750 V RMS isolation test voltage, collector-emitter breakdown voltage of 70 V, and a current transfer ratio ranging from 100% to 200%. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals, and complies with DIN EN 60747-5-5 (VDE 0884-5) for option 1. It offers fast switching times with rise and fall times of 3 µs and 4 µs respectively, and low coupling capacitance of 0.3 pF. The operating ambient temperature range is -55 °C to +100 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.100 INCH, GREEN, MINIFLAT, SOP-4 Product overview: SFH690C-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690C-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690C-X001T |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |