The SFH690BT3 is an optocoupler with a GaAs infrared emitter and a silicon planar phototransistor detector in a 4-pin SOP-4 miniflat package with 100 mil lead pitch. It provides 3750 V RMS isolation voltage, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio of 100 to 300% with a forward current of 5 mA and collector-emitter voltage of 5 V. Rise and fall times are 3 μs and 4 μs respectively under 100 Ω load conditions. The device meets UL, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The package dimensions are 7.21 mm × 4.67 mm with a maximum height of 2.03 mm. It is supplied on tape and reel with 2000 parts per reel and is rated for operation from -55 °C to +100 °C ambient temperature.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.100 INCH, GREEN, MINIFLAT, SOP-4 Product overview: SFH690BT3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690BT3 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |