The SFH690B-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor output in a SOP-4 mini-flat package measuring 7.21 mm in length, with a 2.54 mm lead pitch. It provides 3750 V RMS isolation voltage and a collector-emitter breakdown voltage of 70 V, with a current transfer ratio range of 100 to 300%. The device has a low coupling capacitance of 0.3 pF and switching times of 5 μs turn-on and 3 μs turn-off. It meets UL, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package is designed for high-density mounting with 0.100 inch spacing and is supplied on tape and reel.
Transistor Output Optocoupler, Product overview: SFH690B-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH690B-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH690B-X001T |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |