Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 10 Mbps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6741-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6741-X007T can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10Mbd High-Speed w/Optical Photodiode
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5.3kV; CTR Min:5%; Collector Emitter Voltage V(br)ceo:-; Product Range:-; Reel Quantity:1000 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6741-X007T | SFH6741-X007T | 03K4677 |
| Product Name | SMD Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC |