Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6731-X017T SFH6731-X017T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794154-SFH6731-X017T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Part Status: Obsolete(EOL) Family Name: SFH6731 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794154-SFH6731-X017T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Part Status: Obsolete(EOL) Family Name: SFH6731 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6731-X017T - 794154-SFH6731-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6731-X017T
794154-SFH6731-X017T
Optoisolators - Logic Output - SFH6731-X017T 794154-SFH6731-X017T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794154-SFH6731-X017T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Part Status: Obsolete(EOL) Family Name: SFH6731 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794154-SFH6731-X017T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 15 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 40ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 2/0
Part Status: Obsolete(EOL)
Family Name: SFH6731
Categories: Isolators
Manufacturer Package: 8-SMD
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794154-SFH6731-X017T
Product Name Optoisolators - Logic Output - SFH6731-X017T
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details