Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6711-X007T SFH6711-X007T

Description
Manufacturer: Vishay Win Source Part Number: 1095406-SFH6711-X007 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2.5kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 40ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095406-SFH6711-X007 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2.5kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 40ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6711-X007T - 1095406-SFH6711-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6711-X007T
1095406-SFH6711-X007T
Optoisolators - Logic Output - SFH6711-X007T 1095406-SFH6711-X007T
Manufacturer: Vishay Win Source Part Number: 1095406-SFH6711-X007 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2.5kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 40ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095406-SFH6711-X007T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 2.5kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 40ns, 10ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1095406-SFH6711-X007T
Product Name Optoisolators - Logic Output - SFH6711-X007T
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243720-SI8274GB1-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
DSCA49 Voltage Output Signal Conditioner - DSCA49-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details