Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6700-X009 SFH6700-X009

Description
Manufacturer: Vishay Win Source Part Number: 894240-SFH6700-X009 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6700 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894240-SFH6700-X009 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6700 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6700-X009 - 894240-SFH6700-X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6700-X009
894240-SFH6700-X009
Optoisolators - Logic Output - SFH6700-X009 894240-SFH6700-X009
Manufacturer: Vishay Win Source Part Number: 894240-SFH6700-X009 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6700 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894240-SFH6700-X009
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SFH6700
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894240-SFH6700-X009
Product Name Optoisolators - Logic Output - SFH6700-X009
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers