The SFH640-3X007 is a phototransistor optocoupler in an SMD-6 package with a base connection, designed for signal transmission between electrically isolated circuits. It features a 300 V collector-emitter breakdown voltage, 5000 V RMS isolation rating, and a current transfer ratio range of 100% to 200% at 10 mA forward current. The device meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of at least 7 mm. It operates from -55 °C to +115 °C and supports reflow soldering per JEDEC J-STD-020C guidelines.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: SFH640-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH640-3X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH640-3X007 |
| Product Name | SMD 5300V Bipolar Transistor |
| IC(max) | 50 milliamps |