The SFH640-2X007 is a phototransistor optocoupler in an SMD-6 package with a base connection, featuring a 300 V collector-emitter breakdown voltage and 5000 V RMS isolation rating. It includes a GaAs infrared emitter and silicon phototransistor detector, with a current transfer ratio between 63% and 125% at 10 mA forward current. The device meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and has a creepage and clearance distance of at least 7 mm. It operates from -55 °C to +115 °C and is compatible with JEDEC J-STD-020C reflow soldering profiles.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: SFH640-2X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH640-2X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH640-2X007 |
| Product Name | SMD 5300V Bipolar Transistor |
| IC(max) | 50 milliamps |