The SFH636-X017T is an SMD-6 packaged high-speed optocoupler with a GaAlAs infrared LED and an integrated photo-transistor detector, providing 1 MBd data rate and 10 kV/μs common mode rejection. It features an open-collector output, supply voltage up to 30 V, and TTL compatibility, with a current transfer ratio of at least 19% over temperature. The device meets UL1577, cUL, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with 4420 V RMS isolation voltage and 8000 V peak transient isolation. The package has a creepage and clearance distance of 7 mm, and insulation thickness of at least 0.4 mm. Propagation delay is up to 0.8 μs at 1.9 kΩ load.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: SFH636-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH636-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH636-X017T |
| Product Name | SMD Bipolar Transistor |
| PD | 100 milliwatts |