Vishay Intertechnology, Inc. 4.42KV Bipolar Transistor SFH636-X017

Description
OPTOISO 4.42KV TRANS 6SMD Product overview: SFH636-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.42KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.42KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH636-X017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 4.42KV TRANS 6SMD Product overview: SFH636-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.42KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.42KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH636-X017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.42KV Bipolar Transistor
903-SFH636-X017
4.42KV Bipolar Transistor 903-SFH636-X017
OPTOISO 4.42KV TRANS 6SMD Product overview: SFH636-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.42KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.42KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH636-X017 can be used for catalog matching and distributor lookup.

OPTOISO 4.42KV TRANS 6SMD Product overview: SFH636-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.42KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.42KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH636-X017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH636-X017 - 794152-SFH636-X017 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH636-X017
794152-SFH636-X017
Optoisolators - Transistor, Photovoltaic Output - SFH636-X017 794152-SFH636-X017
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794152-SFH636-X017 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 4420Vrms Turn On / Turn Off Time (Typ): 300ns, 300ns Family Name: SFH636 Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): SFH636-X017T; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794152-SFH636-X017
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 4420Vrms
Turn On / Turn Off Time (Typ): 300ns, 300ns
Family Name: SFH636
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): SFH636-X017T;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-SFH636-X017 794152-SFH636-X017
Product Name 4.42KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - SFH636-X017
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data