Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH636-X007

Description
Win Source Part Number: 1243402-SFH636-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH636 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243402-SFH636-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH636 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243402-SFH636-X007 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243402-SFH636-X007
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243402-SFH636-X007
Win Source Part Number: 1243402-SFH636-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH636 Product Status: Obsolete

Win Source Part Number: 1243402-SFH636-X007
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 4420Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 300ns, 300ns
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH636
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243402-SFH636-X007
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-37 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1194929-SI8233BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details