The SFH6345-X019 is an SMD-8 optocoupler with a GaAlAs infrared emitter and an integrated photo transistor detector featuring a Faraday shield for enhanced noise immunity. It supports data transmission rates up to 1 MBit/s, has a common mode transient immunity of at least 15 kV/μs at 1500 V CM, and an isolation test voltage of 5300 V RMS. The device is qualified under UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) standards. It features a 7.62 mm x 10.16 mm SMD-8 package with 0.75 mm lead coplanarity and is designed for industrial communication bus isolation and IPM driver applications.
Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 1 Mbps, PLASTIC, SMD, 8 PIN Product overview: SFH6345-X019 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X019 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6345-X019 |
| Product Name | SMD Bipolar Transistor |
| PD | 100 milliwatts |