Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH6345-X017T SFH6345-X017T

Description
Manufacturer: Vishay Win Source Part Number: 933306-SFH6345-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6345 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6345-X017TCT, SFH6345-X017TTR, SFH6345-X017T-ND, SFH6345-X017TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933306-SFH6345-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6345 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6345-X017TCT, SFH6345-X017TTR, SFH6345-X017T-ND, SFH6345-X017TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X017T - 933306-SFH6345-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X017T
933306-SFH6345-X017T
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X017T 933306-SFH6345-X017T
Manufacturer: Vishay Win Source Part Number: 933306-SFH6345-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6345 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6345-X017TCT, SFH6345-X017TTR, SFH6345-X017T-ND, SFH6345-X017TDKR

Manufacturer: Vishay
Win Source Part Number: 933306-SFH6345-X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6345
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6345-X017TCT, SFH6345-X017TTR, SFH6345-X017T-ND, SFH6345-X017TDKR

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-SFH6345-X017T
SMD Bipolar Transistor 903-SFH6345-X017T
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R Product overview: SFH6345-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X017T can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R Product overview: SFH6345-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 933306-SFH6345-X017T 903-SFH6345-X017T
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6345-X017T SMD Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data