The SFH6345-X017 is an optocoupler in an SMD-8 package, featuring a GaAlAs infrared emitter and an integrated photodetector with a high-speed transistor. It provides 5300 V RMS isolation voltage, 15 kV/μs common mode transient immunity, and supports data rates up to 1 MBd. The device has open collector output, TTL compatibility, and operates with a maximum ambient temperature of 100 °C. It meets UL1577, cUL, and CQC safety certifications with double protection.
OPTOISOLATOR 5.3KV TRANS 8SMD Product overview: SFH6345-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6345-X017 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |