The SFH6345-X016 is a high-speed optocoupler in a DIP-8, 400 mil package, featuring a GaAlAs infrared emitter and an integrated photo-transistor detector with a Faraday shield for enhanced common mode transient immunity. It supports data transmission rates up to 1 MBd, offers TTL-compatible open-collector output, and provides an isolation test voltage of 5300 V RMS. The device meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of at least 8 mm. Its typical propagation delay is 0.3 to 0.8 µs, and it maintains a common mode transient immunity of at least 15 kV/µs.
SFH6315T, SFH6316T, SFH6343T High Speed Optocoupler, 1 MBd, Transistor Output Product overview: SFH6345-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6345-X016 |
| Product Name | Bipolar Transistor |
| PD | 100 milliwatts |