The SFH6326 is a dual-channel high-speed optocoupler with an integrated gallium aluminum arsenide infrared LED and transistor output, designed for electrical isolation between circuits at bit rates up to 1 MBd and bandwidths of 2 MHz. It is packaged in a DIP-8 case measuring 9.77 mm by 7.62 mm, with a creepage and clearance distance of at least 7 mm. The device supports an isolation test voltage of 5300 V RMS and achieves a current transfer ratio of at least 19% at 16 mA input current and 4.5 V output. It meets UL1577, cUL, and DIN EN 60747-5-2 certifications, with a temperature range of -55 °C to 100 °C and compliance to RoHS Directive 2002/95/EC.
2-Ch Optocoupler, 5.3kV Isolation, 1Mbps, PDIP Product overview: SFH6326 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6326 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6326 |
| Product Name | 5.3kV Bipolar Transistor |
| IC(max) | 8 milliamps |