The SFH6326 is a dual-channel optocoupler with a GaAlAs infrared emitter and transistor output, configured in an SMD-8 package with a 7.62 mm lead spacing. It supports a 1 MBd data rate and 2 MHz bandwidth with a 5300 Vrms isolation test voltage. The device features open-collector outputs, TTL compatibility, and a minimum current transfer ratio of 19% at 16 mA input current and 4.5 V output voltage. It meets UL, cUL, and CQC safety approvals and complies with DIN EN 60747-5-5 (VDE 0884-5) when option 1 is selected. Common mode transient immunity is rated at 1000 V/μs. Operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATR 5.3KV 2CH TRANS 8SMD Product overview: SFH6326-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6326-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6326-X017 |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |