The SFH6325 is a dual-channel optocoupler with a GaAlAs infrared emitter and transistor output, designed for high-speed signal transmission up to 2 MHz between electrically isolated circuits. It comes in a DIP-8 package measuring 9.77 mm x 7.62 mm, with 8 mm creepage and clearance distances. The device supports an isolation test voltage of 5300 V RMS, exhibits a current transfer ratio minimum of 7% at 16 mA input current, and offers a common mode transient immunity of at least 1000 V/μs. It operates over an ambient temperature range of -55 °C to +100 °C and meets the UL1577, DIN EN 60747-5-5 (VDE 0884-5), cUL, and CQC agency approvals pending. The output is open collector with a collector current rating of 8 mA, and logic low output voltage is specified at 0.5 V max under standard test conditions.
Transistor Output Optocoupler, 2-Element, 5300V Isolation, Product overview: SFH6325 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6325 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6325 |
| Product Name | 5300V Bipolar Transistor |
| IC(max) | 8 milliamps |