The SFH6325-X009T is a dual-channel optocoupler with an infrared LED and transistor output in an SMD-8, gull wing package. It supports a bit rate of 1 MBd and a bandwidth of 2 MHz, with an isolation test voltage of 5300 V RMS. The device features a current transfer ratio of at least 7% at 16 mA and a logic low output voltage of up to 0.5 V under specified conditions. It meets UL, cUL, and CQC safety certifications. The operating ambient temperature range is -55 °C to +100 °C, and the package has a footprint of 7.62 mm with a body height of 0.7 mm. The output current per channel is rated up to 8 mA, and the forward current is limited to 25 mA continuous. Common mode transient immunity is rated at 1000 V/μs.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794149-SFH6325-X009T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 600ns
Family Name: SFH6325-X009
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Alternative Parts (Cross-Reference): ICPL2531G; SFH6325-X009;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 794149-SFH6325-X009T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6325-X009T |
| Package Type | SOT3 |