The SFH6325-X009 is a dual-channel high-speed optocoupler with a DIP-8 plastic package, designed for isolating signals up to 2 MHz between electrically separated circuits. It features a 5300 V RMS isolation test voltage, TTL-compatible open-collector outputs, and a current transfer ratio of at least 7% with an output current of 8 mA. The device meets UL, cUL, and CQC agency approvals and complies with DIN EN 60747-5-5 (VDE 0884-5) for option 1 variants. With a maximum ambient temperature of 100 °C, it provides high common mode transient immunity of 1000 V/μs and operates with a supply voltage up to 30 V. The package dimensions are 7.62 mm pitch, with a height of 3.555 mm and body width of 9.77 mm. The part is available with surface-mount option 9, allowing for SMD mounting style.
OPTOISOLATR 5.3KV 2CH TRANS 8SMD Product overview: SFH6325-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6325-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6325-X009 |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |