The SFH6318T is a high-speed optocoupler in an SOIC-8 package, designed for logic ground isolation in TTL and CMOS applications. It features a minimum current transfer ratio of 300% at an LED current of 1.6 mA, a TTL-compatible output with a saturation voltage of 0.1 V, and a 4000 V RMS isolation voltage. The device supports a maximum output current of 60 mA and operates from -55 °C to +100 °C. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety certifications. The package dimensions are 6.1 mm in length, with a width of 4.88 mm and a height of 1.27 mm, mounted in an 8-pin SOIC configuration with a creepage and clearance distance of at least 4 mm.
OPTOISO 4KV TRANS W/BASE 8SOIC Product overview: SFH6318T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6318T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6318T |
| Product Name | 4KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |