The SFH6316T is a high-speed optocoupler with an open collector transistor output, designed for signal isolation in applications such as microprocessor interfaces and galvanic noise elimination. It is packaged in an SOIC-8 surface-mount case measuring 6.1 mm. The device guarantees an isolation test voltage of 4000 V RMS and a common mode transient immunity of 15000 V/μs at 1500 V. It operates at up to 1 MBd with a current transfer ratio of 15% to 29% at 16 mA forward current. Operating temperature range is from 0 °C to 70 °C. The part is certified to UL, cUL, and DIN EN 60747-5-5 (VDE 0884) standards.
Optocoupler 4kV Trans 1Mbps 25V 8SOIC SM Product overview: SFH6316T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 25V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6316T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6316T |
| Product Name | 4kV 25V Bipolar Transistor |
| IC(max) | 8 milliamps |