The SFH6315T is a high-speed optocoupler with an open collector transistor output, designed for signal isolation and logic interfacing in applications such as microprocessor systems and serial bus communication. It is packaged in an SOIC-8 housing measuring 6.10 mm in length, with a creepage and clearance distance of at least 4 mm. The device provides 4000 V RMS isolation test voltage and guaranteed common mode transient immunity of 1000 V/μs at VCM = 1500 V. It operates over an ambient temperature range of 0 °C to 70 °C and supports infrared vapor phase reflow and wave soldering. The part meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884) safety standards, and is rated for a maximum junction temperature of 125 °C. Current transfer ratio is specified at 7% to 50% for a forward current of 16 mA.
Optocoupler 4kV 1Mbps SOIC Transistor Output Product overview: SFH6315T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6315T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6315T |
| Product Name | 4kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |