The SFH6286-2X001T is an SMD-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between isolated circuits. It has a minimum current transfer ratio of 63% at I_F = 1 mA and V_CE = 0.5 V, with an isolation voltage of 4420 V_RMS and creepage and clearance distances of at least 8 mm due to option 6. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals and complies with IEC 60950 for reinforced insulation up to 400 V_RMS. The SMD-4 package has 2.54 mm lead spacing and a body width of 10.16 mm, with a maximum collector-emitter voltage of 55 V and peak reverse voltage of 7 V. Switching times are 6 μs turn-on, 3.5 μs rise, 5.5 μs turn-off, and 5 μs fall under standard test conditions. Operating temperature ranges from -55 °C to 100 °C.
SFH628A, SFH6286 Optocoupler, Phototransistor Output, AC Input, Low Input Current Product overview: SFH6286-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6286-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6286-2X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |