The SFH6286-2T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a DIP-4 SMD package with 2.54 mm lead spacing and meets IEC 60950 reinforced insulation requirements for 400 V RMS operation. The device has a collector-emitter voltage rating of 55 V, a maximum collector current of 100 mA, and a current transfer ratio range of 63% to 200% for the -2 bin. It offers high common mode transient immunity, low coupling capacitance, and an isolation voltage of 4420 V RMS. The part is certified by UL, cUL, BSI, FIMKO, and CQC.
AC Input Optocoupler, 5.3kV Isolation, 55V VCEO, 100mA Ic, SMD Product overview: SFH6286-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 55V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 55V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6286-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6286-2T |
| Product Name | SMD 5.3kV 55V 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |