The SFH6286-2 is an SMD optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 63% to 200% at I_F = 1 mA and V_CE = 0.5 V, a collector-emitter voltage rating of 55 V, and a maximum collector current of 50 mA. The device achieves a creepage and clearance distance greater than 8 mm, qualifying for reinforced insulation per IEC 60950 at 400 V RMS. It meets UL, cUL, BSI, FIMKO, and CQC agency approvals. The SMD-4 package measures 10.16 mm by 9.27 mm with a 7.62 mm lead spacing and is end-stackable.
AC Input Optocoupler, 5.3kV Isolation, 55V VCEO, 100mA Ic, SMD Product overview: SFH6286-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 55V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 55V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6286-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6286-2 |
| Product Name | SMD 5.3kV 55V 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |