The SFH620AGB is an optocoupler with a gallium arsenide infrared emitter and silicon phototransistor detector in a plastic DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100 to 600 % at 5 mA forward current, 5300 V RMS isolation voltage, and a collector-emitter voltage rating of 70 V. The device has a creepage and clearance distance of 7 mm, insulation thickness of 0.4 mm, and complies with IEC 60950 for reinforced insulation up to 400 V RMS. It meets agency approvals including UL, cUL, BSI, CQC, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) for option 1 variants. The DIP-4 package has 2.54 mm lead spacing and is end-stackable.
AC Input-Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: SFH620AGB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620AGB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620AGB |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |