The SFH620A-3X001 is a DIP-4 packaged optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a collector-emitter voltage rating of 70 V, an isolation test voltage of 5300 V RMS, and a current transfer ratio range of 100 to 320 % at I_F = 10 mA. The device achieves creepage and clearance distances of ≥ 8 mm with option 6, complies with IEC 60950 for reinforced insulation up to 400 V RMS, and meets UL, cUL, and DIN EN 60747-5-5 safety standards. Switching times are typ. 3 μs turn-on and 2.3 μs turn-off. Operating temperature range is -55 °C to +100 °C.
AC Input Transistor Optocoupler, 70V VCEO, 5.3kV Isolation, PDIP Product overview: SFH620A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620A-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620A-3X001 |
| Product Name | 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |