The SFH620A-2X017T is an optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in an SMD-4 package with option 7, featuring 2.54 mm lead spacing. It provides reinforced insulation with a creepage and clearance distance of ≥ 8 mm and an isolation test voltage of 5300 V RMS. The device has a collector-emitter voltage rating of 70 V, a current transfer ratio between 63% and 200% at 10 mA forward current, and switching times of 3 μs turn-on, 2 μs rise, 2.3 μs turn-off, and 2 μs fall. It meets UL, cUL, BSI, and DIN EN 60747-5-5 safety standards and operates within a temperature range of -55 °C to +100 °C.
Optocoupler - Transistor Output, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER Product overview: SFH620A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620A-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620A-2X017T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |