The SFH620A-1X006 is an optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 40% to 125%, an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and a coupling capacitance of 0.2 pF. The package has 2.54 mm lead spacing and meets IEC 60950 for reinforced insulation up to 400 V RMS. It complies with UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The device is end-stackable and offers high common-mode interference immunity.
Optocoupler - Transistor Output, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER Product overview: SFH620A-1X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620A-1X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620A-1X006 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |