The SFH6206-3T is a surface-mount optocoupler with a GaAs infrared diode and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a DIP-4 SMD package with 2.54 mm lead spacing and option 9 insulation, providing creepage and clearance distances of at least 7 mm. The device supports an isolation test voltage of 5300 V RMS and a maximum collector-emitter voltage of 70 V. It meets UL, cUL, BSI, CQC, and FIMKO safety standards, and complies with IEC 60950 for reinforced insulation. The current transfer ratio ranges from 100% to 320% at 10 mA forward current. Switching times are typified at 3 μs turn-on and 2.3 μs turn-off under standard test conditions. The maximum forward current is 60 mA, and the junction temperature rating is 100 °C. The part is qualified to RoHS and has a moisture sensitivity level of 1 per J-STD-020.
AC Input Transistor Output Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: SFH6206-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-3T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-3T |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |