The SFH6206-3 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is packaged in an SMD-4 configuration with 0.100" (2.54 mm) lead spacing. The device features an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and a maximum DC forward current of 60 mA. It achieves a current transfer ratio of 100 to 320 % at 10 mA forward current and 5 V collector-emitter voltage, and complies with IEC 60950 for reinforced insulation up to 400 V RMS. It meets UL, cUL, BSI, CQC, and FIMKO safety approvals.
Optocoupler 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: SFH6206-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-3 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |