SFH6206-2T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for electrical signal isolation between circuits. It features a SMD-4 package with 2.54 mm lead spacing, a 70 V collector-emitter voltage, and an isolation test voltage of 5300 V RMS. The device has a current transfer ratio of 63% to 200% at 10 mA forward current and meets UL, cUL, BSI, and DIN EN 60747-5-5 safety standards. Creepage and clearance distances are ≥7 mm, with an insulation thickness of ≥0.4 mm. It operates within a -55°C to +100°C ambient temperature range and complies with RoHS standards.
1-CH AC-IN Optocoupler, 70V VCEO, 5.3kV Isolation, SMD Product overview: SFH6206-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-2T |
| Product Name | SMD 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |