The SFH6206-2 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is housed in an SMD-4 package and provides 5300 V RMS isolation voltage, with a collector-emitter voltage rating of 70 V and a current transfer ratio range of 63% to 200% at 10 mA forward current. It meets UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and offers low coupling capacitance and high common-mode immunity. The device supports operation from -55 °C to +100 °C ambient temperature.
AC Input Optocoupler, 5.3kV Isolation, 1-Ch, SMD Product overview: SFH6206-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-2 |
| Product Name | SMD 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |