The SFH6206-1T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It comes in an SMD-4 package with 2.54 mm lead spacing and option 9 insulation. The device features a 5300 V RMS isolation test voltage, a 70 V collector-emitter voltage rating, and a maximum collector current of 100 mA. It meets UL, cUL, BSI, and IEC 60950 safety standards for reinforced insulation, with creepage and clearance distances of at least 7 mm. The current transfer ratio for this variant ranges from 40% to 125% at 10 mA forward current.
AC Input Optocoupler, 5.3kV Isolation, 70V VCEO, 100mA Ic, SMD Product overview: SFH6206-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-1T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-1T |
| Product Name | SMD 5.3kV 70V 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |