The SFH6206-1 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for electrical isolation between circuits. It comes in an SMD-4 package with 2.54 mm lead spacing and a creepage and clearance distance of at least 7 mm. It has a 5300 V RMS isolation test voltage, a maximum collector-emitter voltage of 70 V, and a forward current rating of 60 mA. The current transfer ratio ranges from 40% to 125% at 10 mA forward current. It meets UL, cUL, BSI, and DIN EN 60747-5-5 safety standards for reinforced insulation. The device is qualified for operation from -55 °C to +100 °C ambient temperature.
AC Input Optocoupler, 5.3kV Isolation, 1-Ch, 60mA, 70V VCEO, SMD Product overview: SFH6206-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6206-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6206-1 |
| Product Name | SMD 5.3kV 60mA 70V Bipolar Transistor |
| IC(max) | 100 milliamps |