Vishay Intertechnology, Inc. SMD 300V 125mA Bipolar Transistor SFH619A-X007T

Description
1-CH DC Optocoupler, 300V VCEO, 125mA IC, SMD Product overview: SFH619A-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH619A-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 300V VCEO, 125mA IC, SMD Product overview: SFH619A-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH619A-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 300V 125mA Bipolar Transistor
903-SFH619A-X007T
SMD 300V 125mA Bipolar Transistor 903-SFH619A-X007T
1-CH DC Optocoupler, 300V VCEO, 125mA IC, SMD Product overview: SFH619A-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH619A-X007T can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 300V VCEO, 125mA IC, SMD Product overview: SFH619A-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH619A-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH619A-X007T - 1095374-SFH619A-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH619A-X007T
1095374-SFH619A-X007T
Optoisolators - Transistor, Photovoltaic Output - SFH619A-X007T 1095374-SFH619A-X007T
Manufacturer: Vishay Win Source Part Number: 1095374-SFH619A-X007 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.2V Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1000% @ 1mA Switching Turn-On and Turn-Off Time: 4.5μs, 29μs Rise and Fall Time: 3.5μs, 14.5μs Maximum Output Voltage: 300V Channel Output Current: 125mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095374-SFH619A-X007T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Switching Turn-On and Turn-Off Time: 4.5μs, 29μs
Rise and Fall Time: 3.5μs, 14.5μs
Maximum Output Voltage: 300V
Channel Output Current: 125mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-SFH619A-X007T 1095374-SFH619A-X007T
Product Name SMD 300V 125mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - SFH619A-X007T
IC(max) 125 milliamps
Unlock Full Specs
to access all available technical data