The SFH618A-5X007T is a surface-mount optocoupler with a GaAs infrared diode and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 4-terminal SMD package with 2.54 mm lead spacing and option 7, which provides a creepage and clearance distance of greater than 8 mm. The device has an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 55 V, and a current transfer ratio of 250% to 500% at 1 mA forward current and 0.5 V collector-emitter voltage. It meets UL, cUL, BSI, and FIMKO safety approvals. The operating ambient temperature range is -55 °C to +100 °C.
OPTOCOUPL DC-IN 1CH TRANS DC-OUT 4PDIP SMD - Tape and Reel Product overview: SFH618A-5X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH618A-5X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |