The SFH618A-5X007 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 55 V collector-emitter voltage, a maximum forward current of 60 mA, and a current transfer ratio of 250 to 500 % at 1 mA forward current and 0.5 V collector-emitter voltage. The device offers 5300 V RMS isolation test voltage and a coupling capacitance of 0.25 pF. It is packaged in an SMD-4 format with option 7, featuring a creepage and clearance distance of at least 7 mm. The optocoupler meets UL, cUL, BSI, and FIMKO safety approvals, and conforms to IEC 60286-3 for tape and reel packaging. It operates within an ambient temperature range of -55 °C to 100 °C and has a maximum junction temperature of 125 °C.
1-CH DC Optocoupler, 5.3kV Isolation, 55V VCEO, 60mA IF, 500% CTR, SMD Product overview: SFH618A-5X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 55V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 55V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH618A-5X007 |
| Product Name | SMD 5.3kV 55V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |