The SFH618A-5 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It offers a collector-emitter voltage rating of 55 V and an isolation test voltage of 5300 V RMS. The device has a current transfer ratio ranging from 250% to 500% at 1 mA forward current and 0.5 V collector-emitter voltage. It features a coupling capacitance of 0.25 pF, low CTR degradation, and end-stackable 2.54 mm lead spacing. The package measures 7.62 mm by 10.16 mm and is certified for safety by UL, cUL, BSI, and FIMKO. The collector-emitter saturation voltage is specified at 0.25 V to 0.4 V under specified test conditions.
1-CH DC-IN Transistor Optocoupler, 5.3kV Isolation, 55V VCEO, DIP Product overview: SFH618A-5 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH618A-5 |
| Product Name | 5.3kV 55V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |