Win Source Part Number: 1243426-SFH618A-3X01
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 4,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Mounting Type: Through Hole
Package / Case: 4-DIP (0.400", 10.16mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH618
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1243426-SFH618A-3X016 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |