The SFH618A-3X001 is an optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits. It features a DIP-4 package with 2.54 mm lead spacing and achieves a creepage and clearance distance greater than 8 mm. The device has a collector-emitter voltage rating of 55 V and an isolation test voltage of 5300 V RMS. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The current transfer ratio ranges from 100% to 200% at 1 mA forward current and 0.5 V collector-emitter voltage.
SFH618A, SFH6186 - Optocoupler, Phototransistor Output, Low Input Current Product overview: SFH618A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH618A-3X001 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |