The SFH618A-2 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 Vrms isolation test voltage, a maximum collector-emitter voltage of 55 V, and a forward current rating of 60 mA. The device has a current transfer ratio of 63% to 125% at 1 mA forward current and 0.5 V collector-emitter voltage, with a coupling capacitance of 0.25 pF. It meets UL, cUL, BSI, and FIMKO safety approvals, with a creepage and clearance distance of at least 7 mm. The package has 2.54 mm lead spacing and is end-stackable.
Optocoupler, 5.3kV Isolation, 55V VCEO, 60mA IF, DIP Product overview: SFH618A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH618A-2 |
| Product Name | 5.3kV 55V 60mA DIP Bipolar Transistor |
| IC(max) | 100 milliamps |